IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony DCR-HC51E

DCR-HC51

Mærke: Sony
Produktkode: DCR-HC51E
EAN/UPC-kode: 4905524482928
Kategori: hand held camcorders 
På markedet siden: 20 Jan 2008
Info modified on: 20 Nov 2008 21:29:38
DCR-HC51E Sony
92k

116k
88k

Specs
Alternativer
Options
Linse system
Digital zoom 2000 x
Optisk zoom 40 x
Kameraopløsning i alt (megapixel) 8 MP
Focal length 1.9 - 76 mm
Linse System Carl Zeiss Vario-Tessar
35 mm camera lens equivalent 36 - 1440 mm
Billede sensor
Optical sensor størrelse 1/6 "
Display
Skærm LCD
Skærmdiagonal 2.5 "
Søgning
Viewfinder 123200 Pixels
Fokusering
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Sports
Twilight
Spotlight
Photo effects
Black & White
Sepia
Photo effects
Mosaic
Pastel
Video
Video compression formater Standard Definition, DV
Audio
PCM digital sound PCM (12 bit / 16 bit)
Mikrofon
Tekniske detaljer
Camcorder tape type Mini-DV
Kamera shutter hastighed 1/50 - 1/3500 s
Minimumsbelysning 11 Lux
Tilslutning
DV in
DV out
S-Video in
S-Video out
Video out 1
Audioudgang 1
Mikrofon, line-in jack
Vægt & dimensioner
Vægt 380 g
Bredde 63 mm
Dybde 114 mm
Højde 85 mm
Strømstyring
Batteri levetid 14 h
69 priser, fra 135.83  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box