IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony DCR-HC46E

MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E

Mærke: Sony
Produktkode: DCR-HC46E
EAN/UPC-kode:
Kategori: hand held camcorders 
På markedet siden: 05 Jan 2006
Info modified on: 20 Nov 2008 21:29:38
DCR-HC46E Sony
88k

1.0mb
11k
8k

Specs
Alternativer
Options
Linse system
Digital zoom 800 x
Optisk zoom 12 x
Kameraopløsning i alt (megapixel) 1.07 MP
Focal length 3.0 - 36 mm
Linse System Carl Zeiss® Vario-Tessar®
Filter størrelse 25.0 mm
Playback zoom
Billede sensor
Optical sensor størrelse 1/5.5 "
Billedsensor Advanced HAD CCD
Display
Skærmopløsning 123200 Pixels
Skærm LCD
Skærmdiagonal 2.7 "
Søgning
Kamera viewfinder Color
Fokusering
Auto focus Yes
Photo effects
Digitale effekter Still, Flash Motion, Luminance Key, Slow Shutter, Trail, Old Movie
Video
Video compression formater MPEG1
Audio
Mikrofon
Lydsystem PCM (12 bits / 16 bits)
Tekniske detaljer
Camcorder tape type Mini-DV
Kamera shutter hastighed 1/2-1/3500 s
Minimumsbelysning 7 Lux
Interface til videooptagelse USB
Tekniske detaljer
Fader Black, White, Mosaic, Overlap, Wipe, Monotone, Random Dot
Shooting programs Beach & Ski / Landscape / Portrait / Sports Lesson / Spotlight / Sunset & Moon
Optagetilstand Super (electronic)
Kabel type Stereo AV, USB
Strømforbrug LCD: 2.7, VF: 2.4
Tilslutning
DV in
DV out
S-Video in
S-Video out
Interface porte i.LINK (DV) In,
i.LINK (DV) Out,
Audio Out,
S-Video Out,
USB,
Video Out.
Vægt & dimensioner
Vægt 380 g
Dimensioner (W x H xD) 65 x 113 x 79 mm
Bredde 65 mm
Dybde 113 mm
Højde 79 mm
Operativ system/software
Ahead Nero Suite 6 Picture Package
2 priser, fra £331.69  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box