| Digital zoom |
800 x |
| Optisk zoom |
12 x |
| Kameraopløsning i alt (megapixel) |
1.07 MP |
| Focal length |
3.0 - 36 mm |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Tessar®
|
| Filter størrelse |
25.0 mm |
| Playback zoom |
 |
| Optical sensor størrelse |
1/5.5 " |
| Billedsensor |
Advanced HAD CCD |
|
Skærmopløsning
|
|
Resolution of the display for the system
123200 Pixels
|
| Skærm |
LCD |
| Skærmdiagonal |
2.7 " |
| Kamera viewfinder |
Color |
| Digitale effekter |
Still, Flash Motion, Luminance Key, Slow Shutter, Trail, Old Movie |
| Video compression formater |
MPEG1 |
| Mikrofon |
 |
| Lydsystem |
PCM (12 bits / 16 bits) |
| Indbyggede højtalere |
 |
| Wind filter |
 |
| Camcorder tape type |
Mini-DV |
| Kamera shutter hastighed |
1/2-1/3500 s |
|
| Minimumsbelysning |
7 Lux |
| Fader |
Black, White, Mosaic, Overlap, Wipe, Monotone, Random Dot |
| Kabel type |
Stereo AV, USB |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
LCD: 2.7, VF: 2.4
|
| DV in |
 |
| DV out |
 |
| S-Video in |
 |
| S-Video out |
 |
| Interface porte |
Audio Out, i.LINK (DV) Out, S-Video Out, USB, Video Out. |
| Kompatible memory cards |
Memory Stick DUO |
| Vægt |
380 g |
| Dimensioner (W x H xD) |
65 x 113 x 79 mm |
| Bredde |
65 mm |
| Dybde |
113 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
79 mm
|
| Ahead Nero Suite 6 |
Picture Package |
|