IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony DCR-DVD405

DVD Handycam DCR-DVD405E

Mærke: Sony
Produktkode: DCR-DVD405
EAN/UPC-kode: 4905524331103, 4905524331097
Kategori: hand held camcorders 
På markedet siden: 05 Jan 2006
Info modified on: 20 Nov 2008 21:29:38
DCR-DVD405 Sony
70k

Specs
Alternativer
Options
Linse system
Digital zoom 120 x
Optisk zoom 10 x
Kameraopløsning i alt (megapixel) 3.3 MP
Focal length 5.1-51 mm
Linse System Carl Zeiss Vario-Sonnar T
Filter størrelse 30.0 mm
Billede sensor
Optical sensor størrelse 1/ 3.0 "
Billedsensor Interlace
Display
Skærmopløsning 2016 x 1512 Pixels
Skærm Hybrid LCD
Skærmdiagonal 2.7 "
Søgning
Kamera viewfinder Color (123200 dots)
Lysstyrke
Lyseksponeringsstyring Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Fokusering
Focus adjustment 1.8-2.9
Fokus Auto, manual
Photo effects
Digitale effekter Luminance Key/Old Movie/Mosaic/Monotone/Sepia/Pastel
Audio
Mikrofon
Lydsystem Dolby Digital 5.1
Tekniske detaljer
Camcorder tape type DVD
Tekniske detaljer
Kamera shutter hastighed 1/3-1/3500 s
Minimumsbelysning 5 Lux
Panel-opløsning 123200.0 Pixels
Trådløs forbindelse
Afspilningsmedie DVD-R/-RW/+RW Video/VR HQ/SP/LP
Fader Black, White, Overlap, Wipe
Tilslutning
DV in
DV out
S-Video in
S-Video out
Interface porte Audio In/Out, S-Video In/Out, Video In/Out, USB
Vægt & dimensioner
Vægt 510 g
Bredde 66 mm
Dybde 143 mm
Højde 90 mm
Strømstyring
Batteritype NP-FP60
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box