hand held camcorders
>
Sony DCR-DVD404E
DVD Handycam® DCR-DVD404E
Mærke:
Sony
Produktkode:
DCR-DVD404E
EAN/UPC-kode:
Kategori:
hand held camcorders
På markedet siden:
05 Jan 2006
Info modified on:
20 Nov 2008 21:29:38
€618.87
70k
Specs
Alternativer
Options
Linse system
Digital zoom
120 x
Optisk zoom
10 x
Kameraopløsning i alt (megapixel)
3 MP
Focal length
5.1-51 mm
Linse System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Sonnar T
Filter størrelse
30 mm
Billede sensor
Optical sensor størrelse
1/ 3.0 "
Display
Skærmopløsning
Resolution of the display for the system
123200 Pixels
Skærm
LCD
Skærmdiagonal
2.7 "
Lysstyrke
Lyseksponeringsstyring
Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Fokusering
Focus adjustment
1.8-2.9
Video
Video compression formater
DVD-R/-RW/+RW Video/VR HQ/SP/LP
Audio
Lydsystem
Dolby Digital 5.1
Tekniske detaljer
Camcorder tape type
DVD
Kamera shutter hastighed
1/3-1/3500 s
Tekniske detaljer
Minimumsbelysning
5 Lux
Fader
Black, White, Overlap, Wipe
Tilslutning
DV in
DV out
S-Video in
S-Video out
Interface porte
-Audio Out;
-S-Video Out;
-Video Out;
Vægt & dimensioner
Vægt
510 g
Bredde
66 mm
Dybde
143 mm
Højde
Height of the product, expressed in centimeters
90 mm
Strømstyring
Batteritype
Description of battery supplied with the product
NP-FP60
Batteri levetid
1.5 h
Operativ system/software
Ahead Nero Suite 6
Nero Express 6
€618.87
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
rechargeable batterier
NP-FH50
InfoLITHIUM™ H Series Battery
kamera-tasker
SPK-HCB
Sports Pack
LCS-VA9
Soft Carrying Case LCS-VA9
LCM-HCF
LCMHCF Semi-soft carrying case for camcorders
LCS-VA5
Soft Carrying Case
Vis alle kamera-tasker >>
Kamera kits
ACC-DVDP
Accessory Kit ACC-DVDP
ACCFP71
Accessory Kit ACC-FP71
VCTS30
Accessory Shoe Adaptor