IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony DCR-DVD105E

DVD Camcorder DCR-DVD105E

Mærke: Sony
Produktkode: DCR-DVD105E
EAN/UPC-kode: 4905524331165
Kategori: hand held camcorders 
På markedet siden: 05 Jan 2006
Info modified on: 20 Nov 2008 21:29:38
DCR-DVD105E Sony
78k

11k
12k
9k

Specs
Alternativer
Options
Linse system
Digital zoom 800 x
Optisk zoom 20 x
Kameraopløsning i alt (megapixel) 0.8 MP
Focal length 2.3 - 46 mm
Linse System Carl Zeiss® Vario-Tessar®
Filter størrelse 25 mm
Playback zoom
Billede sensor
Optical sensor størrelse 1/6 "
Billedsensor CCD
Display
Skærmopløsning 123200 Pixels
Skærm LCD
Skærmdiagonal 2.5 "
Søgning
Kamera viewfinder Color 123K
Fokusering
Auto focus Yes
Photo effects
Digitale effekter Luminance Key / Old Movie
Video
Video compression formater DVD-R / -RW / +RW Video / VR HQ / SP / LP
Audio
Mikrofon
Lydsystem Dolby Digital AC-3 2ch
Indbyggede højtalere
Tekniske detaljer
Camcorder tape type DVD
Kamera shutter hastighed 1/3 - 1/3500 s
Tekniske detaljer
Minimumsbelysning 5 Lux
Fader Black, White, Overlap, Wipe
Optagetilstand Super NightShot Plus
Strømforbrug LCD: 2.7, VF: 2.4 W
Tilslutning
DV in
DV out
S-Video in
S-Video out
Interface porte Audio Out,
Video Out.
Vægt & dimensioner
Vægt 380 g
Dimensioner (W x H xD) 54 x 129 x 88 mm
Bredde 54 mm
Dybde 129 mm
Højde 88 mm
Strømstyring
Batteritype NP-FP50
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Nero Express 6
€425.40  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box