IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > home cinema systems > Sony DAV-DZ630

5.1ch DVD home cinema system

Mærke: Sony
Produktkode: DAV-DZ630
EAN/UPC-kode: 4905524394719
Kategori: home cinema systems 
På markedet siden: 12 Mar 2007
Info modified on: 30 Okt 2008 10:30:02
DAV-DZ630 Sony
28k

Specs
Alternativer
Options
Audio
Indbyggede lyd dekodere Dolby Digital, Dolby Prologic II, DTS, Dolby Prologic
Audio kanaler 5.1
D/A-konverter 48kHz/24bit
Udgangseffekt (RMS) 850 W
Audio compression formater MP3
Højtalere
Centerhøjtaler strøm 142 W
Satellites RMS strøm 4 x 142 W
Subwoofer
Subwoofer RMS power 140 W
Video
Supporteret image formater JPEG
D/A-konverter 108MHz/12bit
Radio
RDS Tuner inkluderet
Preset station antal 30
FM band 87.5-108 MHz
AM band 531-1602 kHz
Optisk drev
DVD afspiller/optager inkluderet Afspiller
Disc typer supporteret CD-R / CD-RW / CD / Video CD / DVD / DVD-R/+R/+R DL/+RW/-RW/-RW(VR)/ DVD-RW(CPRM)
Tilslutning
HDMI ports quantity 1
Antal Scart 2
FM-antenne
Audio (L,R) in 1
Component video (YPbPr/YCbCr) out 1
højtaler/ hovedtelefoner/ line-out jack
Strømstyring
Strømforbrug (standby) 0.3 W
Strømforbrug 150 W
Tekniske detaljer
Timer
33 priser, fra 294.08  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box