IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > home stereo sets > Sony CMTU1BT

HiFi Micro System

Mærke: Sony
Produktkode: CMTU1BT
EAN/UPC-kode: 4905524337945
Kategori: home stereo sets 
På markedet siden: 15 Aug 2006
Info modified on: 20 Nov 2008 21:29:38
CMTU1BT Sony
27k

Specs
Alternativer
Options
Audio
Udgangseffekt (RMS) 50 W
Media types
CD afspiller
MP3 playback
CD-R playback
CD-RW playback
Højtalere
Low-frequency driver 100 mm
High-frequency driver 20 mm
Display
Skærm Full Dot FL
Tilslutning
Interface porte -Analog Audio Input: 1, Front 3.5mm;
-Headphone Jack: 1 x 3.5mm;
-USB Connection: 1, Front;
-Bluetooth Connectivity;
Vægt & dimensioner
Dimensioner (W x H xD) 160 x 218 x 241 mm
Vægt 3200 g
Strømstyring
Strøm krav 120V AC, 60Hz
Tekniske detaljer
Type Micro set
Timer Sleep
Preset station antal 30
4 priser, fra 243.68  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box