IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > home stereo sets > Sony CMT-GS10

GS10 Micro system

Mærke: Sony
Produktkode: CMT-GS10
EAN/UPC-kode: 4905524375312
Kategori: home stereo sets 
På markedet siden: 23 Mar 2007
Info modified on: 20 Nov 2008 21:29:38
CMT-GS10 Sony
57k

Specs
Alternativer
Options
Audio
Udgangseffekt (RMS) 2 x 50 W
Media types
CD afspiller
CD-R playback
CD-RW playback
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
Vægt & dimensioner
Dybde 211 mm
Vægt & dimensioner
Højde 246 mm
Bredde 160 mm
Strømstyring
Strøm krav 230 V AC, 50/60 Hz
Strømforbrug 110 W
Strømforbrug (standby) 0.5 W
Tekniske detaljer
Preset station antal 30
Type Micro set
19 priser, fra 81.67  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box