IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > CD players & recorders > Sony CDPXE370S

CD Player CDPXE370S.CEL

Mærke: Sony
Produktkode: CDPXE370S
EAN/UPC-kode:
Kategori: CD players & recorders 
På markedet siden: 02 Nov 2005
Info modified on: 20 Nov 2008 21:29:38
CDPXE370S Sony
5k

Specs
Alternativer
Options
Audio
Signal/støjforhold 102 dB
D/A-konverter H-Pulse
Frekvensområde 2 - 20000
THD 0.0045 %
Media types
CD-R playback
Tekniske detaljer
Drevtype HiFi
Tilslutning
Interface porte Digital Output (only CD) for MD / DAT
Line Out via RM
Strømstyring
Strømforbrug 11 W
Strøm krav 230 V, 50/60 Hz
Vægt & dimensioner
Dimensioner (W x H xD) 430 x 290 x 95 mm
Vægt 3200 g
Farve
Farve på produkt Sølv
€120.17  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box