IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > VPN security equipment > SonicWALL 01-SSC-5961

SSL-VPN 4000

Mærke: SonicWALL
Produktkode: 01-SSC-5961
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: VPN security equipment 
På markedet siden: 14 Sep 2006
Info modified on: 27 Jun 2009 01:48:18
01-SSC-5961 SonicWALL
2k

Specs
Alternativer
Options
Tekniske detaljer
Numre af brugere 200 Bruger€
Varmeafgivelse
The heat expressed in British thermal units per hour, generated by the power supply
368.3 BTU
Hukommelse
Intern hukommelse 1024 MB
Flash-hukommelse 128 MB
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, 2003, XP
Tilslutning
Interface porte -6 x 10/100 Ethernet;
-1 x Serial;
Vægt & dimensioner
Dimensioner (W x H xD) 431.8 x 336.6 x 44.5 mm
Vægt 8390 g
Strømstyring
Strøm krav AC: 100 - 240 V
Miljømæssige betingelser
Relativ luftfugtighed 10-90 %
Operationel temperatur 5 - 40 °C
Godkendelser
Godkendelser FCC Class A, ICES Class A, CE, C-Tick, VCCI Class A, MIC, NOM, UL, cUL, TUV/GS, CB
39 priser, fra 3192.83  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box