IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > VPN security equipment > SonicWALL 01-SSC-5947

SSL-VPN 200

Mærke: SonicWALL
Produktkode: 01-SSC-5947
EAN/UPC-kode: 0758479059479
Kategori: VPN security equipment 
På markedet siden: 15 Nov 2006
Info modified on: 10 Nov 2008 13:29:47
01-SSC-5947 SonicWALL
7k

Specs
Alternativer
Options
Tekniske detaljer
Numre af brugere 10 Bruger€
Varmeafgivelse 35.6 BTU/h
Hukommelse
Intern hukommelse 128 MB
Flash-hukommelse 16 MB
Systemkrav
Kompatible operativsystemer Windows 2000, 2003, XP
Tilslutning
Interface porte (5) 10/100 Ethernet
Vægt & dimensioner
Dimensioner (W x H xD) 189.2 x 115.6 x 26.9 mm
Vægt 1360 g
Strømstyring
Strømforbrug 10.4 W
Strømforsyning, type 20W, 12VDC, 1.66A
Miljømæssige betingelser
Relativ luftfugtighed 10-90 %
Operationel temperatur 5 - 40 °C
Netværk
Security algorithm supporteret DES, 3DES, AES—128, 192, 256-bit, ARC4—128-bit, MD5, SHA-1
Netværk
Netværk features HTTP, HTTPS, FTP, SHH, Telnet, RDP, VNC, Windows® File Sharing (Windows SMB/CIFS)
Authentication metode Internal User Database, RADIUS, LDAP, Microsoft Active Directory, Windows NT Domain
Godkendelser
Godkendelser FCC Class A, ICES Class A, CE, C-Tick, VCCI
Class A, MIC, NOM, UL, cUL, TUV/GS, CB
43 priser, fra 290.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box