| Dataoverførselshastighed (max) |
3 Mbit/s |
| Connection teknologi |
Trådløs |
| PCI-bus |
USB |
| Frekvensbånd |
2.4 - 2.4835 GHz |
| Netværk features |
GAP, SPP, OPP, FTP, DUN, FAX, SYNC, PAN, BIP, HSP, HCRP, A2DP, HID |
| Maximum operating distance |
10 m |
| Sikkerheds features |
Encrypted link Authentication |
| Indikationer |
Green |
| Internt |
 |
| Strøm krav |
8.5 - 14mA/5V |
|
Højde
|
|
Height of the product, expressed in centimeters
7.2 mm
|
|
| Bredde |
45.3 mm |
| Dybde |
16.6 mm |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows ME/2000/XP Mac OS 10.2.8 +
|
| Relativ luftfugtighed |
10-90 % |
| Operationel temperatur |
0 - 70 °C |
| Lager-temperatur |
-20-90 °C |
| Storage luftfugtighed |
10-90 % |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
Bluetooth v2.0+EDR, USB 1.1/2.0
|
| Godkendelser |
FCC, CE |
|