telefoner
>
Siemens S30852-H1520-R112
Gigaset SL1 bundel White-marble (handset + lader)
Mærke:
Siemens
Produktkode:
S30852-H1520-R112
EAN/UPC-kode:
Kategori:
telefoner
På markedet siden:
27 Jun 2005
Info modified on:
20 Nov 2008 21:29:38
7k
Specs
Alternativer
Options
Display
Skærm
graphic: 5 lines, 101 x 64px
Farve
Farve på produkt
ivory, espresso
Vægt & dimensioner
Vægt
100 g
Dimensioner (W x H xD)
Handset:114 x 47 x 22, Charger: 76 x 76 x 28 mm
Strømstyring
Strømforsyning, type
State power supply (internal/external) type with which the product works
Li-Ion 700 mAh
Godkendelser
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
DECT/GAP
Multibase up to 4 basestations
Standby time up to 300 h
Talk time 20 h
Range indoor up to 50 m
Range outdoor up to 300 m
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
Siemens
S30853-H367-M111
Gigaset SX353 ISDN centrale Espresso (basisstation)
Siemens
S30853-H369-M111
Gigaset SX255 ISDN centrale Espresso (basisstation)
Siemens
S30852-H1508-M121
Gigaset S150 set Espresso (basisstation+ handset)
Siemens
S30852-H1523-M122
Gigaset SL150 set White-marble (basisstation + handset)
Siemens
L36852-H1506-M121
Gigaset S100 duo set Espresso (S100 + S1)
Siemens
S30852-H1522-M122
Gigaset SL100 set White-marble (basisstation + handset)
Siemens
S30853-H268-M101
Gigaset SX550i ISDN set Espresso
Siemens
S30852-H1506-M121
Gigaset S100 set Espresso (basisstation+ handset)
Siemens
S30852-H361-M101
Gigaset CX150 ISDN set Espresso (basisstation + handset)
Siemens
L36852-H1508-M121
Gigaset S150 duo set Espresso (S150 + S1)