IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > cool boxes > Severin KB2921

KB 2921

Mærke: Severin
Produktkode: KB2921
EAN/UPC-kode:
Kategori: cool boxes 
På markedet siden: 16 Jun 2006
Info modified on: 30 Okt 2008 10:30:02
KB2921 Severin
65k

Specs
Alternativer
Options
Tekniske detaljer
Maximum operating temperature 20 °C
Capacity 25 L
Vægt & dimensioner
Bredde 300 mm
Vægt & dimensioner
Dybde 405 mm
Højde 430 mm
Vægt 6800 g
Strømstyring
Input Voltage 12 V
6 priser, fra €43.95  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box