IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > video cards > Sapphire 21137-00-40

HD 4870 X2 2G GDDR5 PCI-E

Mærke: Sapphire
Produktkode: 21137-00-40
EAN/UPC-kode: 0840777034569, 4895106239265
Kategori: video cards 
På markedet siden: 03 Aug 2008
Info modified on: 18 Nov 2008 21:29:51
21137-00-40 Sapphire
111k

Specs
Alternativer
Options
Hukommelse
Maksimum hukommelse grafikkort 2048 MB
memory type GDDR5-SDRAM
Memory bus 256 Bit
Processor
Graphic processor ATI Radeon HD 4870 X2
CPU clock speed 1600 MHz
Stream processors 1600
Tilslutning
PCI-bus PCI Express x16
Interface til videooptagelse
DVI port 2
DVI-I ports quantity 2
TV tuner
TV Tuner integreret
Video
DirectX version 10.1
HDMI
Video
Shader model version 4.1
Dual DVI
TV in port
Full HD
TV-out
Systemkrav
Minimum system krav 650 W,CD-ROM, 1 - 2x3-pin PCIeR, 1 - 2x4-pin PCIeR
RAM hukommelse 1024 MB
Tekniske detaljer
Mac kompabilitet
Maks opløsning 2560 x 1600 Pixels
Parallel processing technology support CrossFire
Cooling type active
58 priser, fra 348.74  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box