video cards
>
Sapphire 21133-00-20
Radeon HD 4870 512MB
Mærke:
Sapphire
Produktkode:
21133-00-20
EAN/UPC-kode:
0840777032923, 4895106237629
Kategori:
video cards
På markedet siden:
24 Jun 2008
Info modified on:
18 Nov 2008 21:29:51
9 priser, fra 198.28
13k
Specs
Alternativer
Options
Hukommelse
Maksimum hukommelse grafikkort
512 MB
memory type
GDDR5-SDRAM
Memory bus
256 Bit
Memory clock speed
900 MHz
Memory bandwidth (max)
76.8 GB/s
Processor
Graphic processor
ATI Radeon HD 4870
CPU clock speed
750 MHz
Stream processors
480
Shader clock
850 MHz
Tilslutning
PCI-bus
PCI Express 2.0
Interface til videooptagelse
DVI port
1
DVI-I ports quantity
2
Video
DirectX version
10.1
HDMI
Full HD
Shader model version
4.0
OpenGL version
2.0
Dual DVI
TV-out
TV in port
Tekniske detaljer
Mac kompabilitet
Maks opløsning
2560 x 1600 Pixels
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
3.6 Gbit/s
Parallel processing technology support
CrossFire
HDCP
RAMDAC
400 MHz
9 priser, fra 198.28
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
desktop publishing software
65026681
Adobe Photoshop Elements 7 & Adobe Premiere Elements 7 - Win - NL
65021009
Premiere Pro CS4 V4 WIN Upgrade
65026805
Photoshop Elements + Premiere Elements V7 WIN DVD (EN)
lydkort
70SB073A02006
X-Fi XtremeGamer
70SB046A02009
SB X-Fi Platinum Fatal1ty Champion Series