IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > thermal printere > Printronix TT4M2-0200-00

T4M

Mærke: Printronix
Produktkode: TT4M2-0200-00
EAN/UPC-kode:
Kategori: thermal printere 
På markedet siden: 17 Mar 2007
Info modified on: 18 Nov 2008 13:29:39
TT4M2-0200-00 Printronix
82k

Specs
Alternativer
Options
Print kvalitet
Maks opløsning 203 x 203 DPI
Printbar areal 104 mm
Media types
Afspilningsmedie Paper, film, label
Tilslutning
Interface til videooptagelse RS232 Serial, IEEE 1284, USB 2.0
Connection teknologi Kabel
Strømstyring
Strøm krav 90-264 VAC 48-62Hz
Vægt & dimensioner
Dimensioner (W x H xD) 298 x 476 x 308 mm
Vægt 15000 g
Tekniske detaljer
Built-in barcodes Australian Post, Aztec, BC412, Code 128 (A,B,C), Code 35, Code 39, Code 93, Codabar (NW7), Datamatrix, EAN13 (JAN), EAN-8 (JAN), FIM, 125, German I-2/5, IFT14, ITF14, Matrix (2 of 5) Maxicode, MSI, PDF-417, Planet, Plessey, PostBar, Postnet, ROYAL BAR, RSS14, Telepen, UCC/EAN 128, UPC A, UPC E, UPC E0, UPC E1, UPC SHIP, UPS 11
Hukommelse
Intern hukommelse 32 MB
Systemkrav
Kompatible operativsystemer Windows 2000 / XP / 2003 server
Miljømæssige betingelser
Relativ luftfugtighed 0 - 90 %
Operationel temperatur 5 - 40 °C
2 priser, fra 1116.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box