IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > musical instruments recorders > Pinnacle 8250-10000-11

M-Audio Fast Track USB

Mærke: Pinnacle
Produktkode: 8250-10000-11
EAN/UPC-kode: 613570219033, 0613570219033
Kategori: musical instruments recorders 
På markedet siden: 17 Feb 2006
Info modified on: 20 Nov 2008 21:29:38
8250-10000-11 Pinnacle
12k

23k
30k
78k

Specs
Alternativer
Options
Instrument
Signal/støjforhold 96 dB
THD 0.005 %
Maximum input level +3.2 dBV
Dynamic range 96 dB
Audio
Frekvensgang 20 - 20000 Hz
Audio kvalitet 24 Bit
Mikrofon
Microphone variable gain 50 dB
Mikrofon maximum input -2.2 dBu
Mikrofon Signal-to-Noise Ratio 100 dB
Mikrofon dynamic range 100 dB
Mikrofon Total Harmonic Distortion (THD) 0.005 %
Høretelefoner
Hovedtelefoner maximum output -2.5 dBV
Hovedtelefoner Signal-to-noise Ratio 103 dB
Hovedtelefoner Total Harmonic Distortion 0.075 %
Hovedtelefoner sampling rates 44.1/48 kHz
Tekniske detaljer
Line-out maximum output +2.0 dBV
Line-out Signal-to-Noise Ratio (SNR) 104 %
Line-out dynamic range 104 dB
Line-out Total Harmonic Distortion (THD) 0.004 %
Line-in Signal-to-Noise Ratio (SNR) 98 dB
Line-in dynamic range 98 dB
Line-in Total Harmonic Distortion (THD) 0.004 %
Line-in maximum input +2.1 dBV
Tilslutning
USB 2.0 ports antal 1
Audio (L,R) out 1
højtaler/ hovedtelefoner/ line-out jack
XLR in
Interface porte 1/4"(6mm) in
Farve
Farve på produkt Sølv
Systemkrav
Kompatible operativsystemer Mac OS X 10.2.8 +
Windows XP
Minimum processor Pentium II 350 MHz / G3
RAM hukommelse 128 MB
Operativ system/software
Ahead Nero Suite 6 GT Player Express
Strømstyring
USB powered
6 priser, fra £54.30  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box