musical instruments recorders
>
Pinnacle 8230-10013-41
M-Audio Podcast Factory
Mærke:
Pinnacle
Produktkode:
8230-10013-41
EAN/UPC-kode:
0613570220206, 613570220206
Kategori:
musical instruments recorders
På markedet siden:
16 Nov 2006
Info modified on:
20 Nov 2008 21:29:38
14 priser, fra 79.24
28k
78k
261k
65k
201k
Specs
Alternativer
Options
Instrument
Signal/støjforhold
-97 dB
THD
0.0049 %
Synkroniseret indgangs-impedans
500000 Ohm
Maximum input level
+3.2 dBV
Dynamic range
97 dB
Audio
Audio kvalitet
24 Bit
Frekvensgang
22 - 22000 Hz
Sample rates
44.1/48 kHz
Mikrofon
Microphone variable gain
45 dB
Mikrofon maximum input
-2.2 dBu
Mikrofon Signal-to-Noise Ratio
-100 dB
Mikrofon dynamic range
100 dB
Mikrofon Total Harmonic Distortion (THD)
0.0053 %
Microphone input impedance
1000 Ohm
Høretelefoner
Hovedtelefoner maximum output
-2 dBV
Hovedtelefoner working range
32 - 600 Ohm
Hovedtelefoner Signal-to-noise Ratio
-102 dB
Hovedtelefoner Total Harmonic Distortion
0.0395 %
Hovedtelefoner sampling rates
48 kHz
Mikrofon dynamic range
102 dB
Tekniske detaljer
Line-out maximum output
+2 dBV
Tekniske detaljer
Line-out Signal-to-Noise Ratio (SNR)
-104 %
Line-out channel-to-channel crosstalk
-100 dB
Line-out dynamic range
105 dB
Line-out Total Harmonic Distortion (THD)
0.0039 %
Line-out impedance
240 Ohm
Line-in Signal-to-Noise Ratio (SNR)
-98 dB
Line-in dynamic range
98 dB
Line-in Total Harmonic Distortion (THD)
0.0045 %
Line-in maximum input
+2.3 dBV
Line-in balanced impedance
20000 Ohm
Line-in unbalanced impedance
10000 Ohm
Tilslutning
Interface til videooptagelse
USB 2.0
Interface porte
USB
XLR input
1/4" input
RCA outputs
Headphones out 1/8"
Farve
Farve på produkt
Sort
Systemkrav
Minimum processor
Pentium II 350MHz
RAM hukommelse
128 MB
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Mac OS X 10.3.5 +
Windows XP
Operativ system/software
Ahead Nero Suite 6
Ableton Live Lite 4
Podifier
Editor Software
Vægt & dimensioner
Dimensioner (W x H xD)
140 x 108 x 45 mm
Vægt
200 g
Strømstyring
USB powered
Illumination/Alarmer
Indikationer
Power, Signal
14 priser, fra 79.24