antivirus & security software
>
Panda B1PESA6A
EnterpriSecure, EN
Mærke:
Panda
Produktkode:
B1PESA6A
EAN/UPC-kode:
Kategori:
antivirus & security software
På markedet siden:
28 Mar 2007
Info modified on:
01 Okt 2008 19:20:20
190k
Specs
Alternativer
Options
Platform
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities
PC
Systemkrav
Minimum harddisk-plads (server)
512 MB
Minimum harddisk-plads (client computer)
90 MB
Minimum RAM (server)
512 MB
Minimum RAM (client computer)
128 MB
Minimum processor (server)
Pentium III 800 MHz
Systemkrav
Minimum processor (client computer)
Pentium 300MHz
Tekniske detaljer
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista, Windows NT4 SP6, 2000, XP, Server 2003, 2003, SBS & 2003 R2
Windows 9x/Me/NT/Vista Workstation 4.0 SP6, Windows 2000/XP, WEPOS 1.0 & Tablet PC
Mac kompabilitet
Sprog
Sprog version
EN
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
servers
4368K1G
System x3200 M2
455948-425
ProLiant ML110 G5
88661RG
System x3800
4362K1G
System x3200
470064-640
ProLiant ML350 G5 Special Tower Server
433524-421
ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server
470064-612
ProLiant DL380 G5 Intel® Xeon® E5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P SAP400i DVD-RW Rack Server
445433-421
ProLiant DL320 G5p
440912-425
ProLiant DL360 G5 Special Rack Server
459586-425
ProLiant DL380 G5 Intel® Xeon® E5405 Quad Core Processor 2 GHz 12MB 2GB 1P SAP400 DVD-RW Rack Server
458236-425
ProLiant DL360 G5
437288-421
ProLiant ML115 1210 1.8GHz Non-Hot Plug SATA Tower Server
419523-425
ProLiant ML350 G5
445847-425
ProLiant ML115
Fujitsu-Siemens
VFY:TX200S3-106BN
PRIMERGY TX200 S3
440886-425
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server
Fujitsu-Siemens
VFY:TX200S3-905NL
PRIMERGY TX200 S3
417249-421
ProLiant ML110 G4 Intel® Xeon® 3040 Dual Core Processor 2MB 512MB 160GB 1P NHP SATA Tower Server
Fujitsu-Siemens
VFY:ECO100-118NL
PRIMERGY Econel 100
Vis alle servers >>
storage servere
33471
StorCenter Pro 450r Series