IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > plasma panels > Panasonic TH-50PZ80E

TH-50PZ80E

Mærke: Panasonic
Produktkode: TH-50PZ80E
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: plasma panels 
På markedet siden: 05 Mar 2008
Info modified on: 27 May 2009 10:29:24
TH-50PZ80E Panasonic
48k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1080 Pixels
Videoformater 480i, 480p, 576i, 576p, 720p, 1080i, 1080p(HDMI),
Display
Skærmdiagonal 50 "
Type TV
Billedformat 16:9
dot pitch (HxV) 0 mm
Typisk contrast ratio 10000:1
Antal af farver 68700 M
Farve på produkt Sort
Comb filter 3D
Noise reduction
Full HD
PiP (Picture in Picture)
Audio
Højtalere 2
Udgangseffekt (RMS) 20 W
Indbyggede højtalere
TV tuner
Video gengivesystem PAL -I, DVB, PAL-525/60, SECAM, NTSC, M-NTSC
Kanal antal 100
Tuner type DVB
Auto channel search
Tekst TV
Tekst TV 2000 Sider
Teletext level 2.5
Tekst-TV funktioner
Tilslutning
Antal Scart 2
HDMI ports quantity 3
Audio (L,R) in 1
Composite video in
højtaler/ hovedtelefoner/ line-out jack 1
Tilslutning
S-Video in
Component video (YPbPr/YCbCr) in 1
Antal AV-tilslutninger 2
PC in (D-Sub)
Management muligheder
Timer 15/30/45/60/75/90
Fjernbetjening
Description of the functions of the Handheld Remote Control
Zoom
On/Off timer
Sleep timer
Tekniske detaljer
Progressive scan
Elektronisk programguide
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
569.0 W
Strøm krav AC 220 - 240 V, 50/60Hz
Vægt & dimensioner
Dimensioner (W x H xD) 1323.0 x 99.5 x 754.0 mm
Vægt 43000 g
Dimensioner (W x D x H) med stand 1323.0 x 369.0 x 802.0 mm
Produkvægt (+ holder) 50500 g
Sikkerhed
Børne sikring
Miljømæssige betingelser
Operationel temperatur 0 - 35 °C
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Ja
Hukommelse
Kompatible memory cards SDHC
4 priser, fra €1554.62  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box