IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > plasma panels > Panasonic TH-42PX8E

TH-42PX8E Black

Mærke: Panasonic
Produktkode: TH-42PX8E
EAN/UPC-kode: 5025232461363, 5025232486090
Product family: %%family_name%%
Kategori: plasma panels 
På markedet siden: 05 Mar 2008
Info modified on: 27 May 2009 10:29:24
TH-42PX8E Panasonic
60k

53k
78k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1024 x 768 Pixels
Videoformater 525 (480)/60i, 525 (480)/60p, 625 (576)/50i, 625 (576)/50p, 750 (720)/50p, 750 (720)/60p, 1125 (1080)/50i, 1125 (1080)/60i, 1125 (1080)/24p (HDMI), 1125 (1080)/50p (HDMI), 1125 (1080)/60p (HDMI)
Display
Skærmdiagonal 42 "
Type TV
Billedformat 16:9
dot pitch (HxV) 0 mm
Typisk contrast ratio 10000:1
Antal af farver 29000 M
Farve på produkt Sort
HD-Ready
Comb filter 3D
Noise reduction
PiP (Picture in Picture)
Audio
Højtalere 160 x 42 mm x 2 (L,R)
Udgangseffekt (RMS) 20 W
Indbyggede højtalere
TV tuner
Video gengivesystem PAL -I, DVB, PAL-525/60, SECAM, NTSC, M-NTSC
Kanal antal 100
Tuner type DVB
Auto channel search
Tekst TV
Tekst TV 500 Sider
Teletext level 2.5
Tekst-TV funktioner
Tilslutning
Antal Scart 2
HDMI ports quantity 2
Audio (L,R) in 1
Tilslutning
Composite video in
højtaler/ hovedtelefoner/ line-out jack 1
S-Video in
Component video (YPbPr/YCbCr) in 1
Antal AV-tilslutninger 2
Management muligheder
Timer 15/30/45/60/75/90
Fjernbetjening
Description of the functions of the Handheld Remote Control
Zoom
On/Off timer
Sleep timer
Tekniske detaljer
Progressive scan
Elektronisk programguide
Strømstyring
Sleep 0.7 W
Strømforbrug
Amount of power used by this model, expressed in watts maximum
255.0 W
Strøm krav AC 220 - 240 V, 50/60Hz
Vægt & dimensioner
Dimensioner (W x H xD) 1020.0 x 92.5 x 679.0 mm
Vægt 25500 g
Dimensioner (W x D x H) med stand 1020.0 x 327.0 x 727.0 mm
Produkvægt (+ holder) 27500 g
Sikkerhed
Børne sikring
Miljømæssige betingelser
Operationel temperatur 0 - 35 °C
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Ja
11 priser, fra €581.80  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box