IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > receivers/amplifiers > Panasonic SA-XR700S

SA-XR700 AV Receiver

Mærke: Panasonic
Produktkode: SA-XR700S
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: receivers/amplifiers 
På markedet siden: 28 Aug 2007
Info modified on: 27 May 2009 10:29:24
SA-XR700S Panasonic
26k

Specs
Alternativer
Options
Audio
Signal/støjforhold 90 dB
Output strøm kapacitet (Watts) 2 x 80 W
Indbyggede lyd dekodere DD; DTS; DTS 96/24
Audio kanaler 7.1
Output power (DIN) 2 x 145W
THD 0.09 %
Frekvensgang 4 - 88000 Hz
Radio
RDS Tuner inkluderet
Tilslutning
Connection teknologi Kabel
Management muligheder
Fjernbetjening
Description of the functions of the Handheld Remote Control
Farve
Farve på produkt Sølv
Vægt & dimensioner
Dimensioner (W x H xD) 430 x 390 x 107.5 mm
Vægt 5300 g
€560.50  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box