Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
Description of the functions of the Handheld Remote Control
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
450 W
Strøm krav
230V
Strømforbrug (standby)
2 W
Vægt & dimensioner
Dimensioner (W x H xD)
1260x820x130 mm
Vægt
48500 g
Dimensioner (W x D x H) med stand
1260x870x420 mm
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)