IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > kikkerter > Olympus N1240482

10x50 DPS-I

Mærke: Olympus
Produktkode: N1240482
EAN/UPC-kode: 50332140868
Kategori: kikkerter 
På markedet siden: 19 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
N1240482 Olympus
6k

Specs
Alternativer
Options
Tekniske detaljer
Vand afvisende
Image stabilizer
Prism type Porro
Eye relief 12 mm
Closest focusing distance 6 m
Apparent field of view 65.0 °
Tekniske detaljer
Real field of view 6.5 °
Exit pupil 5 mm
Farve på produkt Sort
Objective diameter 50 mm
Forstørrelse 10x
Vægt & dimensioner
Vægt 855 g
Dimensioner (W x H xD) 191 x 63 x 178 mm
2 priser, fra €55.04  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box