IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > kikkerter > Olympus N1240382

8x40 DPS I

Mærke: Olympus
Produktkode: N1240382
EAN/UPC-kode: 50332140837
Kategori: kikkerter 
På markedet siden: 19 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
N1240382 Olympus
5k

Specs
Alternativer
Options
Tekniske detaljer
Prism type Porro
Eye relief 12 mm
Closest focusing distance 4 m
Apparent field of view 65.6 °
Real field of view 8.2 °
Tekniske detaljer
Exit pupil 5 mm
Farve på produkt Sort
Objective diameter 40 mm
Forstørrelse 8x
Vægt & dimensioner
Vægt 710 g
Dimensioner (W x H xD) 182 x 58 x 139 mm
3 priser, fra €50.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box