IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > kikkerter > Olympus 018735

10x21 RC I

Mærke: Olympus
Produktkode: 018735
EAN/UPC-kode: 0050332137387
Product family: %%family_name%%
Kategori: kikkerter 
På markedet siden: 19 Feb 2007
Info modified on: 27 Jun 2009 01:48:18
018735 Olympus
5k

Specs
Alternativer
Options
Tekniske detaljer
Image stabilizer
Farve på produkt Sølv
Forstørrelse 10x
Vand afvisende
Objective diameter 21 mm
Exit pupil 2.1 mm
Real field of view 5.0 °
Tekniske detaljer
Apparent field of view 50.0 °
Closest focusing distance 2.5 m
Eye relief 11 mm
Prism type Roof-prism
Vægt & dimensioner
Dimensioner (W x H xD) 105.5 x 40 x 92 mm
Vægt 200 g
5 priser, fra €65.13  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box