IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > kikkerter > Olympus 017146

8-16x25 Zoom PC I

Mærke: Olympus
Produktkode: 017146
EAN/UPC-kode:
Kategori: kikkerter 
På markedet siden: 19 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
017146 Olympus
11k

Specs
Alternativer
Options
Tekniske detaljer
Vand afvisende
Prism type Porro
Eye relief 15 mm
Apparent field of view 4.5 °
Real field of view 36 °
Exit pupil 3.1 mm
Tekniske detaljer
Farve på produkt Sølv
Objective diameter 25 mm
Forstørrelse 8-16x
Vægt & dimensioner
Vægt 315 g
Dimensioner (W x H xD) 114 x 48 x 111 mm
3 priser, fra €65.13  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box