mobil telefoner
>
Nokia 002C0G5
2760
Mærke:
Nokia
Produktkode:
002C0G5
EAN/UPC-kode:
Kategori:
mobil telefoner
På markedet siden:
19 Sep 2007
Info modified on:
20 Nov 2008 21:29:38
54k
Specs
Alternativer
Options
Display
Skærmopløsning
Resolution of the display for the system
128 x 160 Pixels
maximum numre af farver
0.065536 M
Skærm
TFT
External display resolution
96x68 Pixels
Hukommelse
Intern hukommelse
11 MB
Flash card support
Kamera
Kamera inkluderet
Kameraopløsning i alt (megapixel)
0.3 MP
Kameraopløsning
Amount of data measured in pixels that the product captures to form the image
640x480 Pixels
Digital zoom
4 x
Tilslutning
WAP
2.0
Netværk
Netværks type
GSM, EGSM
Frekvens (MHz)
850/900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
E-mail
Video
Video
Audio
FM radio
Polyfoniske ringetoner
Spilbare formater
MP3
Polyfoniske ringetoner antal
24
Farve
Farve på produkt
Guld
Vægt & dimensioner
Vægt
80.4 g
Bredde
44.8 mm
Dybde
20.7 mm
Højde
Height of the product, expressed in centimeters
87 mm
Strømstyring
Snakke tid
8 h
Standby tid
420 h
Kapacitet
1020 mAh
Batteri teknologi
Lithium-Ion
Telefon features
Smartphone
Alarm clock
Calendar
Vibrating alert
Telefonbog kapacitet
1000 entries
Notes
Calculator
Formfaktor
Description of characteristics, and/or size of the product, included by type.
Clamshell
Data transmission
Infrarød data port
Bluetooth
Bluetooth version
2.0+EDR
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
netkort/adapters
BT200
USB Bluetooth 2.0 Adapter
interface cards/adapters
CBT200U2
Bluetooth 2.0 USB Adapter, 200m
BT210
Bluetooth 2.0 Class I Adapter USB
headsets
CLLPSOUND
Lounge’n’LISTEN Phone Sound
980444-0914
Mobile Pro Headset Bluetooth
HM200
Clip-on Bluetooth Headset
980228-1914
Mobile Freedom™ Headset
SHB7102/00
Bluetooth Stereo Headset
980399-0914
Mobile Traveller™ Headset
SHB7100/00
Bluetooth Stereo Headset
CN-BTH3
Headset (Bluetooth, Monoural Headphones, Built-in Microphone, Wireless), Ret
Vis alle headsets >>
højtalere
Nokia
0276406
MD-4 Mini Speakers with AD-15 & AD-50
card readers
CSIMU
USB SIM Card Reader
mobiltelefon tasker
Nokia
0274993
Carry case CP-141
Nokia
0274994
Carrying Case CP-142