digital kameraer
>
Nikon VBA150K001
D40 SLR Camera Black + 18-55mm Lens
Mærke:
Nikon
Produktkode:
VBA150K001
EAN/UPC-kode:
18208912339, 0018208912339
Kategori:
digital kameraer
På markedet siden:
25 Nov 2006
Info modified on:
20 Nov 2008 21:29:38
44 priser, fra 279.00
PDF specs
72k
31k
Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel)
6.1 MP
Kompremering
JPEG
Image kvalitet
3008 x 2000; 2256 x 1496; 1504 x 1000
Linse system
Digital zoom
-
Linse System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
-
Digital SLR
Focal length
-
Billede sensor
Billedsensor
CCD
Lysstyrke
Lyseksponeringskorrektion
В±5 EV 1/3 EV
Kamera shutter hastighed
30 - 1/4000 s
ISO sensitivity
100 - 1600
Flash
Red-eye reduction
Indbygget flash
Auto flash
Hukommelse
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
Hukommelse
SmartMedia Card support
Video
Video
Yes
Display
Skærm
LCD
Skærmdiagonal
2.5 "
Camera display resolution
230000 Pixels
Tilslutning
DC-in jack
USB 2.0 ports antal
1
Kamera
Selv-udløser
2; 5; 10; 20 s
Scene modes
Children
Close-up (macro)
Landscape
Portrait
Sports
Farve
Farve på produkt
Sort
Strømstyring
Batteritype
Description of battery supplied with the product
EN-EL9
Batteri teknologi
Lithium-Ion
Numre af batterier supported
1
Strøm krav
7.4V DC
Tekniske detaljer
Tripod mountable
1/4"
Vægt & dimensioner
Vægt
475 g
Bredde
126 mm
Højde
Height of the product, expressed in centimeters
94 mm
Dybde
64 mm
44 priser, fra 279.00
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
flash memory
FM02FD00B/00
USB Flash Drive - 2GB N-Trust
SI-707136
SD High Capacity Card 8GB
SI-707104
Secure Digital Card 2GB
SI-707123
SD High Capacity Card 4GB
Vis alle flash memory >>
kamera linser eller filters
Nikon
JAA792DC
Zoom-Nikkor 18-55mm f/3.5-5.6GII Black
Nikon
DR6
Right-angle Viewfinder DR-6
kamera-tasker
DCCS00
Small Camera Case
DLSC01
Leather Small Camera Case
TVT006EU
Camcorder / Video Case
read/write DVDs
N2304-005-3S
DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack
N2304-001-6V
DVD+RW 4,7Gb 2x
graphics/photo imaging software
4017218681729
Photos on CD & DVD 7 deluxe
4017218607323
Digital Foto Maker 2008
29230246
Photoshop Elements 4.0, NL
29230237
Photoshop Elements 4.0, EN
29230249
Photoshop Elements 4.0, FR Res
Vis alle graphics/photo imaging software >>
storage servere
N1200BR
All-Purpose Storage Server
N2100S
Silver Y.E.S. Box NAS dual HD
card readers
CR003
Internal Card Reader 53-in-1 USB 2.0
CMULTIFP2
Multi Front Panel
CMULTIRWU
USB 2.0 All-in-One Card Reader
C10RWC
10-in-1 Card Reader/Writer
CR004
External Card Reader 53-in-1 USB 2.0
CN-CARD4
Card Reader CN-CARD4
Vis alle card readers >>
Kamera kits
Nikon
VXA13083
Strap AN-DC1
Nikon
VXA13084
Strap AN-DC2
digital photo frames
9FF2M4/05
9" Photo Frame
7FF1M4/00
7" Digital Photo Frame