IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China India Ukraine Russian Federation Finland Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > routers > Netgear WPNT834FS

RangeMax™ 240 Wireless Router

Mærke: Netgear
Produktkode: WPNT834FS
EAN/UPC-kode: 606449044713
Kategori: routers 
På markedet siden: 15 Dec 2005
Info modified on: 06 Jan 2009 09:29:29
WPNT834FS Netgear
16k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.24 Gbit/s
Netværk
Supports ISDN connection
Trådløs LAN muligheder
Trådløst LAN
Båndbredde 2.4 GHz
ADSL muligheder
ADSL connection
Tilslutning
Interface porte -5x 10/100;
-1x Power;
Sikkerhed
Firewall sikkerhed NAT, SPI, DoS
Security algorithm supporteret WEP 64/128-bit, WPA-PSK, WPA2-PSK, SSID
VPN support 2 VPN pass-through tunnels (IPSec, L2TP, PPTP)
Operativ system/software
Kompatible operativsystemer -Windows 98/Me/NT/2000/XP;
-Mac OS;
-NetWare;
-UNIX;
-Linux;
Godkendelser
Overholdelse af branchestandarder IEEE 802.11b, IEEE 802.11g
Vægt & dimensioner
Dimensioner (W x H xD) 223 x 182 x 29 mm
Vægt 490 g
Indhold af emballage
Kabler inkluderet
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box