IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  Vis alle >> Land Sprog: Dansk

Start > routers > Netgear WPNT834

RangeMax 240 Wireless Router

Mærke: Netgear
Produktkode: WPNT834
EAN/UPC-kode:
Kategori: routers 
På markedet siden: 11 Nov 2005
Info modified on: 20 Nov 2008 21:29:38
WPNT834 Netgear
10k

8k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.24 Gbit/s
Data Transfer Rate (min/max) Ethernet: 10/100 Mbps
Dataoverførselshastighed 240 Mbit/s
Trådløs LAN muligheder
Båndbredde 2.4 GHz
Tilslutning
Interface porte 5x 10/100
1x Power
Management muligheder
Remote administration
Sikkerhed
Firewall sikkerhed NAT, SPI, DoS
Security algorithm supporteret WEP 64/128-bit, WPA-PSK, WPA2-PSK, SSID
VPN support 2 VPN pass-through tunnels
(IPSec, L2TP, PPTP)
Operativ system/software
Kompatible operativsystemer Windows 98/Me/NT/2000/XP
Mac OS
NetWare
UNIX
Linux
Systemkrav
Minimum system krav Internet Explorer 5.0
Wireless adapter
Godkendelser
Overholdelse af branchestandarder IEEE 802.11b, IEEE 802.11g
Strømstyring
Strøm krav 12V, 1.0A
Vægt & dimensioner
Dimensioner (W x H xD) 223 x 182 x 29 mm
Vægt 490 g
Indhold af emballage
Kabler inkluderet
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box