IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > routers > Netgear WPN824FS

WPN824 RangeMax™ Smart MIMO Wireless Router

Mærke: Netgear
Produktkode: WPN824FS
EAN/UPC-kode: 0606449039689, 606449039689
Kategori: routers 
På markedet siden: 15 Jul 2005
Info modified on: 20 Nov 2008 21:29:38
WPN824FS Netgear
3k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.108 Gbit/s
Trådløs LAN muligheder
Udendørs max rækkevide 400 feet
Antenne
Antenne type 7 internal smart
Tilslutning
Interface porte 5 x 10/100 (1 Internet & 4 LAN)
Sikkerhed
Firewall sikkerhed Double Firewall
Security algorithm supporteret WEP 64-bit/ 128-bit encryption, WPA-PSK
VPN support 2 VPN end-to-end tunnels (IPSec)
Operativ system/software
Kompatible operativsystemer Windows® 98, Me, NT, 2000, XP, MAC® OS, NetWare®, UNIX, Linux®
Systemkrav
Minimum system krav Internet Explorer 5.0/Netscape® 4.7
2.4GHz 802.11b/802.11g Wireless Adapter
Godkendelser
Overholdelse af branchestandarder IEEE 802.11b, IEEE 802.11g
Strømstyring
Strøm krav 12V, 1.0 A
Vægt & dimensioner
Dimensioner (W x H xD) 223 x 153 x 31 mm
Vægt 500 g
Indhold af emballage
Kabler inkluderet
62 priser, fra €37.70  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box