IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China India Ukraine Russian Federation Finland Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > WLAN access points > Netgear WPN802NA

RangeMax™ Wireless Access Point - WPN802

Mærke: Netgear
Produktkode: WPN802NA
EAN/UPC-kode: 0606449041309, 606449041309
Kategori: WLAN access points 
På markedet siden: 09 Aug 2007
Info modified on: 05 Jan 2009 15:29:18
WPN802NA Netgear
18k

Specs
Alternativer
Options
Data transmission
Dataoverførselshastighed (max) 54 Mbit/s
Data Transfer Rate (min/max) Atheros 108 Mbps Super G Technology
Båndbredde
Båndbredde 2.4 GHz
Tilslutning
Interface porte - LAN Port: One (1) 10/100BASE-T Ethernet (RJ-45) port with Auto Uplink™ (Auto MDI-X)
Sikkerhed
Sikkerheds features -Wired Equivalent Privacy (WEP) 64-bit,128-bit encryption
-Wi-Fi Protected Access (WPA, Pre-Shared Key)
-Wireless Access Control (SSID) to identify authorized
wireless network devices
- Supports 2 VPN pass-through tunnels (IPSec, L2TP, PPTP)
-MAC address authentication using access control lists (ACL)
Vægt & dimensioner
Dimensioner (W x H xD) 223 x 153 x 31 mm
Vægt 500 g
Godkendelser
Overholdelse af branchestandarder IEEE 802.11b, IEEE 802.11g
Strømstyring
Strøm krav 12V, 1.0 A
Systemkrav
Minimum system krav - Broadband (cable/DSL) router with Internet
service and Ethernet port
- 2.4 GHz 802.11 b/g wireless adapter. Alternatively,
an Ethernet adapter and cable for each computer
- Internet Explorer 5.0 or Netscape® 4.7 or higher
Systemkrav
Kompatible operativsystemer Windows® 98, Me, NT, 2000, XP, Mac® OS,
NetWare®, UNIX®, or Linux®
Tekniske detaljer
Tekniske features - When used with RangeMax client adapters, delivers the longest range of any wireless technology on the market up to 500,000 square feet of uninterrupted coverage**
-Maintains video quality up to 10 times the effective speed when at long distances
- Improves performance of existing legacy 802.11b
and 802.11g wireless devices up to 50%
-Data speed of up to 108 Mbps**
-Wireless repeater mode support with Wireless Distribution System (WDS)
Illumination/Alarmer
Indikationer Power, Test, Link/ACT & WLAN 802.11g
2 priser, fra $105.99  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box