IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > netkort/adapters > Netgear WPN111FS

WPN111

Mærke: Netgear
Produktkode: WPN111FS
EAN/UPC-kode: 0606449039863, 606449039863
Product family: %%family_name%%
Kategori: netkort/adapters 
På markedet siden: 15 Jul 2005
Info modified on: 25 Jun 2009 12:53:57
WPN111FS Netgear
13k

26k

Specs
Alternativer
Options
Båndbredde
Dataoverførselshastighed (max) 108 Mbit/s
Tilslutning
Connection teknologi Trådløs
PCI-bus USB
Kabel type USB
Interface porte USB
Netværk
Frekvensbånd 2.412 ~ 2.472 GHz
Sikkerhed
Security algorithm supporteret WEP 64-bit / 128-bit, WPA-PSK
Vægt & dimensioner
Dimensioner (W x H xD) 94.5 x 30.2 x 15.2 mm
Vægt 32 g
Systemkrav
Minimum system krav Available USB 1.1. or USB 2.0 slot
Minimum processor Pentium® 300 MHz
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 98SE, Me, 2000, XP
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
802.11b, 802.11g, Super G
17 priser, fra €16.80  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box