IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China India Ukraine Russian Federation Finland Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > routers > Netgear WGT624NA

Router 4xF+ENet Wless 108Mbps 802.11g+

Mærke: Netgear
Produktkode: WGT624NA
EAN/UPC-kode: 0606449029994, 606449029994
Kategori: routers 
På markedet siden: 09 Aug 2007
Info modified on: 06 Jan 2009 09:29:29
WGT624NA Netgear
3k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.108 Gbit/s
Data Transfer Rate (min/max) 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1
Dataoverførselshastighed 100 Mbit/s
Netværk
Størrelse på adressetabel 16000 entries
Netværk features LAN,VPN
Protokoller
Routing protocol Static & Dynamic Routing with TCP/IP, multi-VPN pass-through (IPSec, L2TP), NAT, PPTP, PPPoE, DHCP (client & server)
Data link protocol TCP/IP, IPX/SPX, NetBIOS etc
Management protocols SNMP,Telnet
Ethernet LAN features
Kablingsteknologi rypr 5 network cable
Fuld dupleks
Trådløs LAN muligheder
Modulation Modulation Type: OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, D PSK, CCK
Antenne
Antenne type Antenna: 2 dBi attached
Tilslutning
Interface til videooptagelse Vlan,LAN,WAN
Interface porte •Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45
•LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Management muligheder
Administrationsfunktioner web-based,telnet
Management level high
Sikkerhed
Firewall sikkerhed Stateful Packet Inspection (SPI), Network Address Translation (NAT), DoS Attack Detection/ Logging, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP)
Systemkrav
Minimum system krav •Broadband (cable, DSL) Internet service and modem with Ethernet connection
•2.4 GHz wireless adapter or Ethernet adapter and cable for each computer
•Windows® 98, Me, NT, 2000, XP, Mac® OS, NetWare®, UNIX®, or Linux®
•Internet Explorer 5.0 or Netscape 4.7 or higher
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
Relativ luftfugtighed 10-90 %
Vægt & dimensioner
Rackmontering n/a
Dimensioner (W x H xD) 188 x 175 x 28
Indhold af emballage
Bundled AC Adapter 5 VDC, 2A; plug is localized to country of sale
Kabler inkluderet
2 priser, fra $65.45  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box