IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  Vis alle >> Land Sprog: Dansk

Start > routers > Netgear WGT624IS

108Mbps Wless Firewall Router

Mærke: Netgear
Produktkode: WGT624IS
EAN/UPC-kode: 0606449031911
Kategori: routers 
På markedet siden: 31 Okt 2006
Info modified on: 20 Nov 2008 21:29:38
WGT624IS Netgear
15k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.1 Gbit/s
Dataoverførselshastighed 108 Mbit/s
Netværk
Supports WAN connection
Supports ISDN connection
Protokoller
Routing protocol TCP/IP static/dynamic, multi-VPN, IPsec, L2TP, NAT, PPTP, PPPoE, DHCP (client&server)
Trådløs LAN muligheder
Trådløst LAN
Båndbredde 2.4 GHz
Modulation 2.4 Ghz
ADSL muligheder
ADSL connection
Antenne
Antenne type 2 Dbi attached
Tilslutning
Interface porte 4x 10/100 Mbps RJ-45
Sikkerhed
Firewall sikkerhed SPI, NAT, DoS attack detection, dropped packet log, security even log, multiple VPN tunnels
Security algorithm supporteret WEP, WPA PSK, 40, 128, 152 (802.11b)
VPN support VPN passthrough
Operativ system/software
Kompatible operativsystemer Windows 98, ME, NT, 2000, XP
MAC OS, NetWare, Linux, Unix
Systemkrav
Minimum system krav Netscape 4.7, Internet Explorer 5.0
Godkendelser
Sikkerhed FCC, ISO-9000, CE, RSS-210
Strømstyring
Strøm krav 5 VDC, 2A
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
Lager-temperatur -20-70 °C
Vægt & dimensioner
Dimensioner (W x H xD) 188 x 175 x 28 mm
Vægt 300 g
Illumination/Alarmer
Indikationer Power, test, Internet, wireless, LAN (connection, activity, and speed )
Indhold af emballage
Kabler inkluderet
2 priser, fra 26.47  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box