| Max. dataoverførselshastighed |
0.108 Gbit/s |
| Data Transfer Rate (min/max) |
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1 |
|
Dataoverførselshastighed
|
|
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100 Mbit/s
|
|
Størrelse på adressetabel
|
|
Size of the address table for this configuration, expressed in entries
16000 entries
|
| Netværk features |
LAN,VPN |
| Routing protocol |
Static & Dynamic Routing with TCP/IP, multi-VPN pass-through (IPSec, L2TP), NAT, PPTP, PPPoE, DHCP (client & server) |
| Data link protocol |
TCP/IP, IPX/SPX, NetBIOS etc |
| Management protocols |
SNMP,Telnet |
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
rypr 5 network cable
|
| Fuld dupleks |
 |
| Modulation |
Modulation Type: OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, D PSK, CCK |
| Antenne type |
Antenna: 2 dBi attached |
| Interface til videooptagelse |
Vlan,LAN,WAN |
| Interface porte |
•Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45 •LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45 |
| Administrationsfunktioner |
web-based,telnet |
| Management level |
high |
|
| Firewall sikkerhed |
Stateful Packet Inspection (SPI), Network Address Translation (NAT), DoS Attack Detection/ Logging, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP) |
| Minimum system krav |
•Broadband (cable, DSL) Internet service and modem with Ethernet connection •2.4 GHz wireless adapter or Ethernet adapter and cable for each computer •Windows® 98, Me, NT, 2000, XP, Mac® OS, NetWare®, UNIX®, or Linux® •Internet Explorer 5.0 or Netscape 4.7 or higher |
| Operationel temperatur |
0 - 40 °C |
| Relativ luftfugtighed |
10-90 % |
|
Rackmontering
|
|
Description of racks mounting characteristics of the product, including by type, and descriptive phrase for each
n/a
|
| Dimensioner (W x H xD) |
188 x 175 x 28 |
| Bundled AC Adapter |
5 VDC, 2A; plug is localized to country of sale |
| Kabler inkluderet |
 |
|