IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China India Ukraine Russian Federation Finland Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > netkort/adapters > Netgear WG311FS

NIC ENet 54Mbit Wless PCI Card

Mærke: Netgear
Produktkode: WG311FS
EAN/UPC-kode: 0606449030969, 606449030969
Kategori: netkort/adapters 
På markedet siden: 26 Jul 2005
Info modified on: 06 Jan 2009 09:29:29
WG311FS Netgear
10k

Specs
Alternativer
Options
Båndbredde
Dataoverførselshastighed (max) 54 Mbit/s
Båndbredde 2.4 GHz
Tilslutning
Connection teknologi Trådløs
PCI-bus PCI
Interface porte 1 x network - Radio-Ethernet
Netværk
Formfaktor Plug-in
Line coding format DBPSK, DQPSK, CCK, BPSK, QPSK, 16 QAM
Netværk features Ethernet/Fast Ethernet
Spread spectrum method OFDM
Sikkerhed
Security algorithm supporteret 40-bit (also called 64-bit),128-bit WEP encryption
Protokoller
Data link protocol IEEE 802.11b, IEEE 802.11g
Vægt & dimensioner
Dimensioner (W x H xD) 132.8 x 21.8 x 121 mm
Vægt 115 g
Systemkrav
Minimum harddisk-plads 20 MB
Minimum processor Pentium III Class PC with an avilable PCI 2.2 compliant slot
Kompatible operativsystemer Windows® 98SE, Me, 2000 and XP
54 priser, fra €15.68  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box