| Max. dataoverførselshastighed |
1 Gbit/s |
| Fuld dupleks |
 |
|
Reaktionstid
|
|
<20µs
|
| Data Transfer Rate (min/max) |
10/100/1000 Mbps |
| Routing/switching kapacitet |
32 Gbit/s |
|
Størrelse på adressetabel
|
|
8000 entries
|
| Store-and-forward |
 |
| Flow control support |
 |
| Port mirroring |
 |
| Jumbo Frames support |
 |
| Switch type |
Managed |
| Quality of Service (QoS) support |
 |
| Web-based management |
 |
| Management protocols |
SNMP v1, STP, DHCP |
| Data link protocol |
Ethernet, Fast Ethernet, Gigabit Ethernet |
| Port antal |
16 |
|
Kablingsteknologi
|
|
10BASE-T, 100BASE-TX, 1000BASE-T, 1000BASE-X
|
| Connection teknologi |
Kabel |
| Gigabit Ethernet (copper) ports quantity |
16 |
|
| SFP ports quantity |
2 |
| Buffer størrelse |
0.256 MB |
|
Rackmontering
|
|
|
| Dimensioner (W x H xD) |
440 x 205 x 43 mm |
| Vægt |
2740 g |
| Stackable |
 |
| Strøm over Ethernet (PoE) Support |
 |
| Middeltid mellem fejl |
65789 h |
|
Overholdelse af branchestandarder
|
|
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3z, IEEE 802.3z, IEEE 802.1Q, IEEE 802.1p, IEEE 802.3ad, IEEE 802.3D
|
|
Sikkerhed
|
|
CE, cUL 60950/EN60950
|
| Elektromagnetisk udstråling |
CE, FCC Part 15 Class A, VCCI Class A, C-Tick |
| Kan opgraderes via firmware |
 |
| Power LED |
 |
| Connectivity LEDs |
 |
|