|
Dataoverførselshastighed
|
|
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100 Mbit/s
|
| Numre af brugere |
253 Bruger€ |
| Data link protocol |
Ethernet, Fast Ethernet |
|
Understøttede netværksprotokoller
|
|
Network protocols tested as compatible with this product
IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP
|
| Security algorithm supporteret |
DES, 3DES, 256-bit AES |
| VPN support |
NAT traversal (VPN pass through) for IPsec, PPTP & L2TP VPNs |
| Firewall sikkerhed |
Stateful Packet Inspection (SPI)Intrusion Detection System (IDS) |
| Connection teknologi |
Trådløs |
| Interface porte |
4x 10/100 Ethernet (RJ-45) ports 1x 10/100 Ethernet (RJ-45) WAN port 1x Power Adapter port |
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Macintosh UNIX Linux Other TCP/IP based platforms
|
| CPU |
200 Mhz 32-bit RISC |
| Intern hukommelse |
16 MB |
| Flash-hukommelse |
2 MB |
| Dimensioner (W x H xD) |
140.6 x 99.5 x 26.6 mm |
| Vægt |
368 g |
| Administrationsfunktioner |
Web-based GUI |
| Strøm krav |
12V DC, 1.0A |
| Operationel temperatur |
0 - 40 °C |
|