| Max. dataoverførselshastighed |
0.1 Gbit/s |
| Fuld dupleks |
 |
|
Dataoverførselshastighed
|
|
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100
|
| Routing/switching kapacitet |
1.6 Gbit/s |
|
Størrelse på adressetabel
|
|
Size of the address table for this configuration, expressed in entries
1000 entries
|
| Netværk features |
Ethernet, Fast Ethernet |
| Data link protocol |
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af |
| Port antal |
8 |
|
Kablingsteknologi
|
|
Type of cable technology performance, including the fiber or cable type
10BASE-T, 100BASE-TX
|
| Connection teknologi |
Wired, RJ-45 |
| Interface porte |
8x 10/100 Ethernet 1x Power |
| Dimensioner (W x H xD) |
235 x 103 x 27 mm |
| Vægt |
740 g |
|
Strømforbrug
|
|
Amount of power used by this model, expressed in watts maximum
44 W
|
|
| Middeltid mellem fejl |
190000 h |
|
Sikkerhed
|
|
List of regulatory standards for all countries in which this product has been certified
CE mark, CE/LVD EN60950
|
| Elektromagnetisk udstråling |
CE mark, FCC Part 15 Class B, VCCI Class B, EN 55022 (CISPR 22), Class B, C-Tick |
| Operating breddegrader |
3000 m |
| relativ luftfugtighed |
< 95 % |
| Relativ luftfugtighed |
< 90 % |
| Lager-temperatur |
–10-70 °C |
| Operationel temperatur |
0 - 40 °C |
| Indikationer |
System: PoE, PoE Max. Power. Per port(Link, Activity, Speed, PoE Active, PoE Fault) |
|