IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > netværk switches > Netgear FS108P

ProSafe™ 8 Port Switch

Mærke: Netgear
Produktkode: FS108P
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: netværk switches 
På markedet siden: 19 Sep 2006
Info modified on: 22 Jun 2009 15:10:04
FS108P Netgear
7k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.1 Gbit/s
Reaktionstid
Rate at which data is transferred, expressed in micron second
20 μs
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
100 Mbit/s
Routing/switching kapacitet 1.6 Gbit/s
Netværk
Størrelse på adressetabel
Size of the address table for this configuration, expressed in entries
1000 entries
Netværk features Ethernet/Fast Ethernet
Management muligheder
Switch type Managed
Protokoller
Data link protocol IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Tilslutning
Port antal 8
Kablingsteknologi
Type of cable technology performance, including the fiber or cable type
10BASE-T, 100BASE-TX
Connection teknologi Wired, RJ-45
Interface porte 8 x 10/100 Ethernet
1 x Power
Vægt & dimensioner
Dimensioner (W x H xD) 235 x 103 x 27 mm
Vægt 740 g
Strømstyring
Strøm over Ethernet (PoE) Support
Strømforbrug
Amount of power used by this model, expressed in watts maximum
44 W
Udholdenhed
Middeltid mellem fejl 190000 h
Godkendelser
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
CE mark, CE/LVD EN60950
Elektromagnetisk udstråling EN 55024
Miljømæssige betingelser
relativ luftfugtighed < 95 %
Operating breddegrader 3000 m
Relativ luftfugtighed < 90 %
Lager-temperatur -10-70 °C
Operationel temperatur 0 - 40 °C
Illumination/Alarmer
Indikationer System: PoE, PoE Max. Power. Per port(Link, Activity, Speed, PoE Active, PoE Fault)
3 priser, fra 99.51  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box