Søg
Sponsorer
OpenICEcat
Kontakt
Login
Forum
Vis alle >>
Land
:
Sprog
:
Dansk
English
Nederlands
Français
Deutsch
Español
Русский
Dansk
Svenska
中文
Česky
Italiano
English (US)
Português
Polski
Suomi
Türkçe
Български
ქართული
Norsk
Srpski/Српски
Українська
日本語
Søg produktinfo:
Søg efter mærke
Start
>
netværk switches
>
Netgear FS105IS
5 Port Fast Ethernet Network Switch
Mærke:
Netgear
Produktkode:
FS105IS
EAN/UPC-kode:
6064490376094, 0606449037609, 606449037609
Kategori:
netværk switches
På markedet siden:
24 Sep 2005
Info modified on:
24 Nov 2008 15:29:48
70 priser, fra 12.08
PDF specs
15k
Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed
0.1 Gbit/s
Fuld dupleks
Reaktionstid
Rate at which data is transferred, expressed in micron second
20 µs
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
10/100 Mbit/s
Routing/switching kapacitet
1 Gbit/s
Netværk
Størrelse på adressetabel
Size of the address table for this configuration, expressed in entries
1000 entries
Flow control support
Management muligheder
Switch type
Unmanaged
Protokoller
Data link protocol
Fast Ethernet
Tilslutning
Port antal
5
Kablingsteknologi
Type of cable technology performance, including the fiber or cable type
10Base-T, 100Base-TX
Interface porte
5x 10/100 (RJ-45)
Vægt & dimensioner
Dimensioner (W x H xD)
94 x 27 x 103 mm
Vægt
280 g
Strømstyring
Strøm over Ethernet (PoE) Support
Strømforbrug
Amount of power used by this model, expressed in watts maximum
7.5 W
Strøm krav
7.5VDC, 1A
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows, Linux, Mac OS
Udholdenhed
Middeltid mellem fejl
390000 h
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Sikkerhed
List of regulatory standards for all countries in which this product has been certified
UL 1950/cUL; IEC950/EN60950
Elektromagnetisk udstråling
CE, FCC part 15 Class A; EN55 022 (CISPR22), Class A; VCCI Class A; C-Tick
Miljømæssige betingelser
Operating breddegrader
0 - 3000 m
Storage luftfugtighed
5 - 95 %
Non-operating breddegrad
3000
Relativ luftfugtighed
10 - 90 %
Lager-temperatur
-10 - 70 °C
Operationel temperatur
0 - 40 °C
Illumination/Alarmer
Power LED
Connectivity LEDs
70 priser, fra 12.08
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
3CR17332-91-ME
4210 18-Port
GS108GE
ProSafe 8-Port Gigabit Desktop Switch
3CBLSG24-ME
Baseline Switch 2924-SFP Plus
GS116GE
ProSafe 16 Port Gigabit Desktop Switch
GS105GE
ProSafe 5 Port Gigabit Desktop Switch
ES-3105P
5 Ports 10/100Mbps Desktop Switch
JFS516GE
ProSafe 16-Port 10/100 Rackmount Switch
FS108P
ProSafe™ 8 Port Switch
JFS516
ProSafe 16-Port 10/100 Rackmount Switch
FS108PGE
ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
FS108NA
ProSafe 8 Port 10/100 Fast Ethernet Switch
JFS516UK
ProSafe 16-Port 10/100 Rackmount Switch
JFS516NA
ProSafe 16-Port 10/100 Rackmount Switch
FS108PNA
ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
netværks kabler
N-707523
UTP CAT5 Pullbox Network Cable, 100m
UT012
CAB UTP SWEEX CAT5e Grey 3m
netkort/adapters
C100I
10/100 Mbps PCI Network Card
LC101
Gigabit LAN PCI Card
C1G32I
Gigabit PCI Network Card
EM1028
10/100Mbps PCI Networking Adapter
DGE-530T
32-Bit 10/100/1000 Base-T PCI Adapter
DFE-690TXD
32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port
EM1031
CardBus Networking Adapter 10/100 Mbps
FA511
FA511 10 100 32 bit PC Card with RJ45 slot
GA511FS
Gigabit PC Card
FA311
NG FA311 F+ENet PCI PC2000 RJ45
GA311FS
Gigabit Koper PCI-Adapter
Vis alle netkort/adapters >>
antivirus & security software
2932
G DATA InternetSecurity 2009, NL, 1 user
2931
G DATA AntiVirus 2009, NL, 1 user
2935
G DATA TotalCare 2009, NL, 1 user
routers
20002427
FRITZ!Box Fon WLAN 7270 International Edition
20002387
FRITZ!BOX FON WLAN 7170 Annex A
C100BRS4H
Firewall Broadband Router
20002388
FRITZ!Box Fon WLAN 7170 Annex B
EM4550
EM4550 wLINK 300 Wireless N Router
AR-7084gA
AR-7084gA Wireless ADSL2+ Modem Router
BR-6324nL
BR-6324nL
BR-6624
BR-6624 Load Balancing Router
Vis alle routers >>
storage servere
28662
DataTank Gateway
29423
Network Drive PRO 1000 GB
29421
DATATANK GATEWAY 2TB 2 DISK
cable clamps
N-707521
UTP Shieldcaps for RJ45, 10 Pieces
cable crimpers/cutters/strippers
N-707522
UTP Crimping Tang