IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > PDAs > Mio 5420027507576

DigiWalker P560

Mærke: Mio
Produktkode: 5420027507576
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: PDAs 
På markedet siden: 29 Nov 2007
Info modified on: 27 Jun 2009 01:49:44
5420027507576 Mio
8k

11k
11k

Specs
Alternativer
Options
Display
Skærmopløsning
Resolution of the display for the system
240 x 320 Pixels
Skærm TFT
Skærmdiagonal 3.5 "
Hukommelse
Intern hukommelse 512 MB
Flash-hukommelse 64 MB
Processor
CPU clock speed 400 MHz
Processor familie Samsung 2443
CPU Samsung 2443
Telefon features
Telefon funktion
GPS ydelse
GPS funktion
GPS-modtager
GPS receiver integrated in or supported by this product
SiRFstarIII
Kanal antal 20
Operativ system/software
Operating System tilbudt Windows Mobile 6 Classic
Trådløs LAN muligheder
Trådløs Teknologi Wi-Fi (802.11b+g)
Data transmission
Bluetooth
Bluetooth version 2.0+EDR
Kamera
Kamera inkluderet
Audio
Mikrofon
Højtalere
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 4.5 h
Vægt & dimensioner
Vægt 170 g
Bredde 72 mm
Dybde 17.8 mm
Højde
Height of the product, expressed in centimeters
115 mm
Media types
Secure Digital (SD) support
MultiMediaCard (MMC) support
5 priser, fra €267.95  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box