IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > power distribution units PDUs > MGE 68436

FlexPDU DIN version

Mærke: MGE
Produktkode: 68436
EAN/UPC-kode: 3553340684364
Kategori: power distribution units PDUs 
På markedet siden: 26 May 2006
Info modified on: 20 Nov 2008 21:29:38
68436 MGE
70k

Specs
Alternativer
Options
Tekniske detaljer
Nominal input voltage 220-230-240-250 V
Output connections 8 x DIN
1 X IEC 16A (cascading)
Input connection type 1 IEC C20 (16A)
Farve på produkt Sort
Maximum input current per phase 16 A
Tekniske detaljer
Godkendelser DIN 49 440-1, DIN 49 440-5, DIN 49 440-6
CE, UL
Miljømæssige betingelser
Operationel temperatur 0 - 45 °C
Vægt & dimensioner
Dimensioner (W x H xD) 483 x 80 x 44 mm
37 priser, fra €88.91  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box