IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > computer højtalere > Logitech 970175-0914

Logitech® Z-4

Mærke: Logitech
Produktkode: 970175-0914
EAN/UPC-kode: 5099206981621
Product family: %%family_name%%
Kategori: computer højtalere 
På markedet siden: 16 Okt 2005
Info modified on: 27 Jun 2009 01:48:18
970175-0914 Logitech
9k

2k
11k
3k

Specs
Alternativer
Options
Højtalere
Frekvensområde 35Hz - 20kHz
Satellites RMS strøm 17 W
Subwoofer
Subwoofer RMS power 23 W
Audio
Audio kanaler 2.1
Signal/støjforhold 92 dB
Audio
Udgangseffekt (RMS) 80 W
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
40 W
Tilslutning
Connection teknologi Kabel
Kabler inkluderet Power
Color coded audio
131 priser, fra €45.38  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box