| Max. dataoverførselshastighed |
1 Gbit/s |
| Connection teknologi |
Trådløs |
| Supports ISDN connection |
 |
| Fuld dupleks |
 |
| Ethernet LAN data transfer rates |
10/100/1000 Mbit/s |
| Trådløst LAN |
 |
| WLAN dataoverførselshastighed |
11 / 54 / 300 |
| Trådløs forbindelse |
 |
| ADSL connection |
 |
| Antenne gain level |
1.8 dBi |
| Interface til videooptagelse |
Ethernet / USB |
| Ethernet LAN (RJ-45) ports antal |
4 |
| USB 2.0 ports antal |
1 |
| Reset button |
 |
| Trådløs Universal Plug & Play (UPnP) |
 |
|
| Security algorithm supporteret |
WEP, WPA, WPA2 |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, XP, Vista
|
| Minimum system krav |
Internet Explorer 6.0 / Firefox 1.0 |
|
Overholdelse af branchestandarder
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
Draft 802.11n, 802.11g, 802.11b, 802.3, 802.3u, 802.3x, 802.3ab, USB 2.0
|
| Godkendelser |
FCC, CE, IC-03, Wi-Fi |
| Strøm krav |
12V, 1.25A |
| Operationel temperatur |
0 - 40 °C |
| Relativ luftfugtighed |
10 - 85 % |
| Lager-temperatur |
-20 - 60 °C |
| Storage luftfugtighed |
5 - 90 % |
| Dimensioner (W x H xD) |
188 x 40 x 176 mm |
| Vægt |
520 g |
| Power LED |
 |
|