IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > telefoner > Linksys WIP330-EU

Wireless-G IP Phone

Mærke: Linksys
Produktkode: WIP330-EU
EAN/UPC-kode: 745883569311, 0745883569311, 4260039344117
Product family: %%family_name%%
Kategori: telefoner 
På markedet siden: 08 Apr 2006
Info modified on: 29 Jun 2009 09:20:02
WIP330-EU Linksys
31k

Specs
Alternativer
Options
Tekniske detaljer
Type IP
Telefon features
Mikrofon lydløs
Call management
Conference call capability
Navn og vis-nummer
Viderekald kapabilitet
Poster i opkaldslog 20
Call waiting
hurtig opkald
Management muligheder
Management protocols HTTP/HTTPS
Hukommelse
Intern hukommelse 64 MB
Telefonbog kapacitet 250 entries
Flash-hukommelse 32 MB
IP telefon
Voice codecs G.711( A-law & µ-law), G.729 A
VoIP protokoller SIP v2, SDP (RFC2327)
Understøttede netværksprotokoller
Network protocols tested as compatible with this product
TCP/UDP/IP, IPV4, DNS, SDP, ARP, ICMP, DHCP Client, Static IP
Netværk features Wireless LAN
Display
Skærm TIF LCD
maximum numre af farver 0.065536 M
Skærmopløsning
Resolution of the display for the system
240 x 320 Pixels
Skærmstørrelse
Size of the display for this product, expressed in inches diagonal
2.2 "
Tilslutning
Interface til videooptagelse USB
Trådløs forbindelse
Tilslutning
Interface porte 1x mini-USB
1x Stereo EarPhone
Netværk
Kanal antal 13
Frekvensbånd 2.412 - 2.484 GHz
Sikkerhed
Security algorithm supporteret WEP (64/128-bit), WPA-PSK
Vægt & dimensioner
Vægt 119 g
Dimensioner (W x H xD) 46.7 x 18.8 x 142 mm
Miljømæssige betingelser
Operationel temperatur 0 - 45 °C
Relativ luftfugtighed 10-85 %
Lager-temperatur 0-55 °C
Storage luftfugtighed 10-95 %
Strømstyring
Batteritype
Description of battery supplied with the product
3.7V
Numre af batterier supported 1
Kapacitet 1250 mAh
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g
Godkendelser FCC, cUL, CE
9 priser, fra 127.63  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box